E-Switch, Inc. Rocker Switches R1966ABLKBLKESRED

Description
ROCKER, 15A, SPST, On-Off, Solder, LED, Red
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, On-Off, Solder, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966ABLKBLKESRED
ROCKER, 15A, SPST, On-Off, Solder, LED, Red

ROCKER, 15A, SPST, On-Off, Solder, LED, Red

Supplier's Site Datasheet
Rocker Switches - EG1858-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1858-ND
Rocker Switches EG1858-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R1966ABLKBLKESRED
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8818 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8818
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8818
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Current AC Max:15ARoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Current AC Max:15ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966ABLKBLKESRED EG1858-ND R1966ABLKBLKESRED 15N8818
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Current Rating 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details