Win Source Part Number: 1376186-R1966ABLKBLK
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1966
Package: Bulk
Product Status: Active
Base Product Number: R1966
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved) - Illuminated
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Illumination Type, Color: LED, Green
Illumination Voltage (Nominal): 2.2 VDC
Termination Style: Solder Lug
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
ROCKER, 15A, SPST, On-Off, Solder, LED, Green
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
SWITCH ROCKER SPST 15A 125V
SWITCH ROCKER SPST 15A 125V
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1376186-R1966ABLKBLKESGRN | R1966ABLKBLKESGRN | EG1859-ND | 1400-R1966ABLKBLKESGRN | 15N8817 | R1966ABLKBLKESGRN | R1966ABLKBLKESGRN |
| Product Name | Switches - Rocker Switches | M301215 M301215 | Rocker Switches | Rocker Switches | Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch | Switches - Rocker Switches | Rocker Switches |
| Switch Type | Toggle | ||||||
| Pole & Throw Specifications | SPST | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Switch Function | Maintained | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Solder Lug |