Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In, Right Angle
ROCKER, 15A, SPST, On-Off, PC Pin, Right Angle, LED, Green
SWITCH ROCKER SPST 15A 125V
ROCKER SWITCH, SPST, 15A, 125V, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
| DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5438-ND | 1400-R1966ABLKBLKERGRN | R1966ABLKBLKERGRN | 15N8814 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switch, Spst, 15A, 125V, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | |
| Features | Illuminated | Illuminated |