E-Switch, Inc. Rocker Switches R1966ABLKBLKEP

Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG5554-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5554-ND
Rocker Switches EG5554-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966ABLKBLKEP
ROCKER, 15A, SPST, On-Off, PC Pin

ROCKER, 15A, SPST, On-Off, PC Pin

Supplier's Site Datasheet
Switch, Rocker, Illuminated, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8809 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Illuminated, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8809
Switch, Rocker, Illuminated, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8809
SWITCH, ROCKER, ILLUMINATED, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series RoHS Compliant: Yes

SWITCH, ROCKER, ILLUMINATED, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1966ABLKBLKEP
Switches - Rocker Switches R1966ABLKBLKEP
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG5554-ND 1400-R1966ABLKBLKEP 15N8809 R1966ABLKBLKEP
Product Name Rocker Switches Rocker Switches Switch, Rocker, Illuminated, Spst, 15A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details