E-Switch, Inc. Rocker Switches R1966ABLKBLKEFRED

Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1514-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1514-ND
Rocker Switches EG1514-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966ABLKBLKEFRED
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Red

ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187", LED, Red

Supplier's Site Datasheet
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8805 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8805
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8805
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Current AC Max:15ARoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Current AC Max:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R1966ABLKBLKEFRED
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1514-ND 1400-R1966ABLKBLKEFRED 15N8805 R1966ABLKBLKEFRED
Product Name Rocker Switches Rocker Switches Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Features Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details