ROCKER, SPST, On-Off, Quick Connect - 0.187", LED, Green
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin
SWITCH ROCKER SPST 15A 125V
| Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | R1966ABLKBLKEFGRN | 1400-R1966ABLKBLKEFGRN | EG1515-ND | 15N8804 | R1966ABLKBLKEFGRN |
| Product Name | M301101 | Rocker Switches | Rocker Switches | Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | ||
| Features | Illuminated | Illuminated |