Win Source Part Number: 1376192-R1966ABLKBLK
Category: Switches - Rocker Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R1966
Package: Bulk
Product Status: Active
Base Product Number: R1966
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: SPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Rectangular - 19.40mm x 13.00mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
SWITCH ROCKER SPST 15A 125V
ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1376192-R1966ABLKBLKEF | EG1508-ND | 1400-R1966ABLKBLKEF | R1966ABLKBLKEF | 15N8803 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch |
| Switch Type | Toggle | ||||
| Pole & Throw Specifications | SPST | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) |