E-Switch, Inc. Anti-Vandal Switches PVL08FWS13

Description
ANTI-VANDAL, No Internal Switch Contacts, Pilot Indicator, Wire Leads 150mm, LED, Red, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, No Internal Switch Contacts, Pilot Indicator, Wire Leads 150mm, LED, Red, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PVL08FWS13 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVL08FWS13
Anti-Vandal Switches 1400-PVL08FWS13
ANTI-VANDAL, No Internal Switch Contacts, Pilot Indicator, Wire Leads 150mm, LED, Red, IP67

ANTI-VANDAL, No Internal Switch Contacts, Pilot Indicator, Wire Leads 150mm, LED, Red, IP67

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches
Product Number 1400-PVL08FWS13
Product Name Anti-Vandal Switches
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details