ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-(On), Solder, LED, White, IP67
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-PVB3F2B011G301 |
| Product Name | Anti-Vandal Switches |
| Switch Function | Maintained Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof |