E-Switch, Inc. Anti-Vandal Switches PVB3F230SS635

Description
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
Anti-Vandal Switches
1400-PVB3F230SS635
Anti-Vandal Switches 1400-PVB3F230SS635
ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, Green, IP67

ANTI-VANDAL, 2A 24VDC/5A 250VAC, SPDT, On-On, Solder, LED, Green, IP67

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches
Product Number 1400-PVB3F230SS635
Product Name Anti-Vandal Switches
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922539 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details