The PV8 series anti-vandal switch is a DPST-NO/NC momentary pushbutton with a 25mm panel cutout, rated for 2A at 48VDC, and features IP65 environmental protection. It has a travel of 2.80mm, an actuation force of 6.5 N, and operates between -35°C and 85°C. The part includes soldered wire leads (300mm long) and is illuminated with a white power symbol, corresponding to the M14 option. The LED operates at 2.8V @ 20mA, consistent with white illumination for this series. Mounting supports panel thicknesses up to 12mm with a recommended torque of 5-14 Nm.
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, White, IP65
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-PV8F2Y011-301-M14 |
| Product Name | Anti-Vandal Switches |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |