E-Switch, Inc. Anti-Vandal Switches PV8F2T0SS-314

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV8F2T0SS-314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV8F2T0SS-314
Anti-Vandal Switches 1400-PV8F2T0SS-314
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Red, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, Red, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV8F2T0SS-314-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV8F2T0SS-314-ND
Pushbutton Switches 141-PV8F2T0SS-314-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV8F2T0SS-314 141-PV8F2T0SS-314-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317659-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Micro switches - M 6610/6620 - M1S 6610-11-K-Z 3,5M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details