Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-PV7F2Y0SS-3R3-M03-ND | 1400-PV7F2Y0SS-3R3-M03 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | |
| Terminal Type | Quick Connect/Blade; Solder Terminals |