E-Switch, Inc. Anti-Vandal Switches PV7F2Y0SS-317

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV7F2Y0SS-317 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2Y0SS-317
Anti-Vandal Switches 1400-PV7F2Y0SS-317
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Red, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Red, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV7F2Y0SS-317-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV7F2Y0SS-317-ND
Pushbutton Switches 141-PV7F2Y0SS-317-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV7F2Y0SS-317 141-PV7F2Y0SS-317-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 630 - M 630-11-2-A30 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers