ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, Blue, IP65
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV7F2Y011-345 | 141-PV7F2Y011-345-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |