E-Switch, Inc. Anti-Vandal Switches PV7F2T0SS-301-M16

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, White, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, White, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV7F2T0SS-301-M16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2T0SS-301-M16
Anti-Vandal Switches 1400-PV7F2T0SS-301-M16
ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, White, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-On, On-Off, Solder, LED, White, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV7F2T0SS-301-M16-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV7F2T0SS-301-M16-ND
Pushbutton Switches 141-PV7F2T0SS-301-M16-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV7F2T0SS-301-M16 141-PV7F2T0SS-301-M16-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 6900 - M 6900-11-3-P3-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details