LED Panel Indicator Red, Green, Blue (RGB) 1.8V Red, 2.8V Green, 2.8V Blue 20mA Red, 20mA Green, 20mA Blue Solder Lug
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 141-PV6F2PXSS-3R1-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue |
| Terminal Type | Solder Terminals |