E-Switch, Inc. Anti-Vandal Switches PV6F240SS-3L1

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange/Blue, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange/Blue, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV6F240SS-3L1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV6F240SS-3L1
Anti-Vandal Switches 1400-PV6F240SS-3L1
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange/Blue, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Orange/Blue, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV6F240SS-3L1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV6F240SS-3L1-ND
Pushbutton Switches 141-PV6F240SS-3L1-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV6F240SS-3L1 141-PV6F240SS-3L1-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details