Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 2A 48VDC GRN LED 16mm Off(On) SPST
SWITCH PUSH SPST-NO 2A 48V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4731-ND | 1400-PV6F240SS-331 | PV6F240SS-331 | PV6F240SS-331 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |