Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
ANTI-VANDAL, 2A, SPST, Off-(On), Screw, IP65
SWITCH PUSH SPST-NO 2A 36V
ANTI-VADAL PUSHBUTTON SWITCH, SPST, 2A, 48VDC; Product Range:PV5 Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Green RoHS Compliant: Yes
Pushbutton Switches 0-2A 48VDC Off (On) 12mm Green Domed
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4726-ND | 1400-PV5S64018 | PV5S64018 | 24R3609 | PV5S64018 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Anti-Vadal Pushbutton Switch, Spst, 2A, 48Vdc; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals | Screw |