E-Switch, Inc. Pushbutton Switches PV4FWY0SS

Description
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-PV4FWY0SS-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV4FWY0SS-ND
Pushbutton Switches 141-PV4FWY0SS-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Anti-Vandal Switches - 1400-PV4FWY0SS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4FWY0SS
Anti-Vandal Switches 1400-PV4FWY0SS
ANTI-VANDAL

ANTI-VANDAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 141-PV4FWY0SS-ND 1400-PV4FWY0SS
Product Name Pushbutton Switches Anti-Vandal Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 577283 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers