E-Switch, Inc. Anti-Vandal Switches PV4FWB0SS-344

Description
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, LED, Blue, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, LED, Blue, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4FWB0SS-344 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4FWB0SS-344
Anti-Vandal Switches 1400-PV4FWB0SS-344
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, LED, Blue, IP65

ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, LED, Blue, IP65

Supplier's Site Datasheet
Pushbutton Switches - EG6135-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6135-ND
Pushbutton Switches EG6135-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4FWB0SS-344 EG6135-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Micro switches - M 6800 - M 6800-11-3-80E -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers