E-Switch, Inc. Anti-Vandal Switches PV4F2H0SS-315

Description
ANTI-VANDAL, 2A, DPDT, On-(On), Solder, LED, Red, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPDT, On-(On), Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F2H0SS-315 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2H0SS-315
Anti-Vandal Switches 1400-PV4F2H0SS-315
ANTI-VANDAL, 2A, DPDT, On-(On), Solder, LED, Red, IP65

ANTI-VANDAL, 2A, DPDT, On-(On), Solder, LED, Red, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV4F2H0SS-315-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV4F2H0SS-315-ND
Pushbutton Switches 141-PV4F2H0SS-315-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PV4F2H0SS-315
Pushbutton Switches PV4F2H0SS-315
Pushbutton Switches ANTI-VANDAL

Pushbutton Switches ANTI-VANDAL

Buy Now Datasheet
Switches - Pushbutton Switches - PV4F2H0SS-315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PV4F2H0SS-315
Switches - Pushbutton Switches PV4F2H0SS-315
SWITCH PB DPDT 2A 24V

SWITCH PB DPDT 2A 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F2H0SS-315 141-PV4F2H0SS-315-ND PV4F2H0SS-315 PV4F2H0SS-315
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Micro switches - M 689 - M 689-11-1-P5 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details