E-Switch, Inc. Anti-Vandal Switches PV4F2G011-331

Description
ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F2G011-331 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2G011-331
Anti-Vandal Switches 1400-PV4F2G011-331
ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65

ANTI-VANDAL, 2A, DPDT, On-On, Solder, LED, Green, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV4F2G011-331-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV4F2G011-331-ND
Pushbutton Switches 141-PV4F2G011-331-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F2G011-331 141-PV4F2G011-331-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Micro switches - M 6900 - M 6900-11-5-80M-1033 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Projected Momentary Push Buttons - 2AP3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers