E-Switch, Inc. Anti-Vandal Switches PV4F230SS-M01

Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F230SS-M01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F230SS-M01
Anti-Vandal Switches 1400-PV4F230SS-M01
ANTI-VANDAL, 2A, SPDT, On-On, Solder, IP65

ANTI-VANDAL, 2A, SPDT, On-On, Solder, IP65

Supplier's Site Datasheet
Switches - Pushbutton Switches - PV4F230SS-M01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PV4F230SS-M01
Switches - Pushbutton Switches PV4F230SS-M01
SWITCH PB SPDT 2A 24V

SWITCH PB SPDT 2A 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F230SS-M01 PV4F230SS-M01
Product Name Anti-Vandal Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Booted Momentary Push Buttons - 2AB8 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers