E-Switch, Inc. Anti-Vandal Switches PV4F230SS-326

Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Orange, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Orange, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F230SS-326 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F230SS-326
Anti-Vandal Switches 1400-PV4F230SS-326
ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Orange, IP65

ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Orange, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV4F230SS-326-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV4F230SS-326-ND
Pushbutton Switches 141-PV4F230SS-326-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - PV4F230SS-326 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PV4F230SS-326
Switches - Pushbutton Switches PV4F230SS-326
SWITCH PB SPDT 2A 24V

SWITCH PB SPDT 2A 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F230SS-326 141-PV4F230SS-326-ND PV4F230SS-326
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Flush Momentary Push Buttons - 2AF4 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers