ANTI-VANDAL, 2A, SPDT, On-On, Solder, LED, Red, IP65
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PV4F230SS-311-M26 | 141-PV4F230SS-311-M26-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |