E-Switch, Inc. Anti-Vandal Switches PV3WG2H019G-311

Description
ANTI-VANDAL
Request a Quote
Description
ANTI-VANDAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PV3 series is an anti-vandal switch with a 16 mm diameter panel cutout, SPDT or DPDT contact arrangement, and an actuation force of 4 N. It offers dot or ring illumination options, non-sealed or seal configurations, and soldered wire leads of 300 mm length. The switch supports 2 A at 48 VDC with a mechanical life of 200,000 cycles and an electrical life of 50,000 cycles. It operates from -40°C to 85°C and meets IP40 for non-water-resistant versions and IP67 for water-resistant versions. Panel thickness ranges from 1 to 8 mm, and mounting nut torque is 0.6 Nm.

Datasheet Summary
Powered by GS/AI

The PV3 series is an anti-vandal switch with a 16 mm diameter panel cutout, SPDT or DPDT contact arrangement, and an actuation force of 4 N. It offers dot or ring illumination options, non-sealed or seal configurations, and soldered wire leads of 300 mm length. The switch supports 2 A at 48 VDC with a mechanical life of 200,000 cycles and an electrical life of 50,000 cycles. It operates from -40°C to 85°C and meets IP40 for non-water-resistant versions and IP67 for water-resistant versions. Panel thickness ranges from 1 to 8 mm, and mounting nut torque is 0.6 Nm.

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV3WG2H019G-311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV3WG2H019G-311
Anti-Vandal Switches 1400-PV3WG2H019G-311
ANTI-VANDAL

ANTI-VANDAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches
Product Number 1400-PV3WG2H019G-311
Product Name Anti-Vandal Switches
Features Vandal Proof
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Micro switches - Z 6881 - Z 6881-11-1-80R-1637 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Pushbutton Switches - 1241.1102.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers