Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
E-SWITCH, INC.
PV3SGWB0BBG -- ANTI-VANDAL SWITCHES
E-Switch, Inc.
Anti-Vandal Switches
PV3SGWB0BBG
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, IP40
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, IP40
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV3SGWB0BBG
Anti-Vandal Switches
1400-PV3SGWB0BBG
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, IP40
ANTI-VANDAL, 2A, SPDT, On-(On), Wire Leads 300mm, IP40
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Pushbutton Switches
Product Number
1400-PV3SGWB0BBG
Product Name
Anti-Vandal Switches
Switch Function
Maintained Contact
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Illuminated Mushroom Push Buttons
2ALM3LB-230
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
BARTEC
Insert switch
insert switch
Specs
Base Material
Thermoplastic / Plastic
Operating Temp
-60 to 100 F (-51.11 to 37.78 C)
View Details
NKK Switches
Hardware
AT3011C12JC
Specs
Features
Illuminated Switch
View Details
Allen-Bradley / Rockwell Automation
22mm Incandescent Module 800F PB
800F-D4C
Specs
Configuration
Normally Closed (NC)
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details