E-Switch, Inc. Pushbutton Switches PV2S640BB-MO1

Description
Pushbutton Switches Anti-Vandal Pushbutton Switch Domed Actuator, Screw Terminal, Off-(On), 2A 36VDC, Brushed Stainless Body and Actuator, Silver Contact Material, Power Symbol, IP65, 4 N
Datasheet
Description
Pushbutton Switches Anti-Vandal Pushbutton Switch Domed Actuator, Screw Terminal, Off-(On), 2A 36VDC, Brushed Stainless Body and Actuator, Silver Contact Material, Power Symbol, IP65, 4 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
PV2S640BB-MO1
Pushbutton Switches PV2S640BB-MO1
Pushbutton Switches Anti-Vandal Pushbutton Switch Domed Actuator, Screw Terminal, Off-(On), 2A 36VDC, Brushed Stainless Body and Actuator, Silver Contact Material, Power Symbol, IP65, 4 N

Pushbutton Switches Anti-Vandal Pushbutton Switch Domed Actuator, Screw Terminal, Off-(On), 2A 36VDC, Brushed Stainless Body and Actuator, Silver Contact Material, Power Symbol, IP65, 4 N

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number PV2S640BB-MO1
Product Name Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Micro switches - M 6800 - M 6800-11-2-8V -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details