E-Switch, Inc. Anti-Vandal Switches PV2H24011-L3

Description
ANTI-VANDAL
Request a Quote
Description
ANTI-VANDAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PV2 series is an anti-vandal switch with a 16mm diameter panel cutout, SPST Off-(On) contact arrangement, and IP65 protection. It has a mechanical life of 1,000,000 cycles and an electrical life of 200,000 cycles at 2A, 48VDC. Contact resistance is 50mΩ maximum, insulation resistance is 1000 MΩ minimum, and dielectric strength is 2,000VAC. Actuator travel is 2.50mm with an actuation force of 4N. Operating and storage temperature ranges from -40°C to 85°C. Termination options include solder, screw, or 300mm wire leads. Mounting nut torque is 0.8Nm, and it supports panel thicknesses from 1mm to 6mm. Flat, high, or domed actuators and multiple finish options are available.

Datasheet Summary
Powered by GS/AI

The PV2 series is an anti-vandal switch with a 16mm diameter panel cutout, SPST Off-(On) contact arrangement, and IP65 protection. It has a mechanical life of 1,000,000 cycles and an electrical life of 200,000 cycles at 2A, 48VDC. Contact resistance is 50mΩ maximum, insulation resistance is 1000 MΩ minimum, and dielectric strength is 2,000VAC. Actuator travel is 2.50mm with an actuation force of 4N. Operating and storage temperature ranges from -40°C to 85°C. Termination options include solder, screw, or 300mm wire leads. Mounting nut torque is 0.8Nm, and it supports panel thicknesses from 1mm to 6mm. Flat, high, or domed actuators and multiple finish options are available.

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV2H24011-L3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV2H24011-L3
Anti-Vandal Switches 1400-PV2H24011-L3
ANTI-VANDAL

ANTI-VANDAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches
Product Number 1400-PV2H24011-L3
Product Name Anti-Vandal Switches
Features Vandal Proof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1504-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/202 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switch, Pushbutton, Spst-No, 200Ma, 60V; Product Range Schurter - 04F1050 - Newark, An Avnet Company
Specs
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details