The PV2 series is an anti-vandal switch designed for security devices, industrial controls, kiosks, and medical equipment with a 16mm panel cutout, SPST off-(on) contact arrangement, 2A, 48VDC electrical rating, 1,000,000 cycle mechanical life, 200,000 cycle electrical life, IP65 environmental protection, and operating temperature range of -40°C to 85°C. It features solder, screw, or wire lead terminations up to 300mm, an actuation force of 4N, and a travel of 2.50mm. The body and actuator offer multiple finish options including black anodized and polished or brushed stainless steel, with actuator styles including flat, high, or domed. The mounting nut torque is 0.8 Nm, and it is rated for panel thicknesses of 1-6mm.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-PV2H24011-L1 |
| Product Name | Anti-Vandal Switches |
| Features | Vandal Proof |