E-Switch, Inc. Pushbutton Switches PB66EE2CR6P31

Description
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Green, IP66
Request a Quote Datasheet
Description
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Green, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-PB66EE2CR6P31 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PB66EE2CR6P31
Pushbutton Switches 1400-PB66EE2CR6P31
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Green, IP66

PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Green, IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PB66EE2CR6P31-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PB66EE2CR6P31-ND
Pushbutton Switches 141-PB66EE2CR6P31-ND
PUSHBUTTON SWITCH DPST 16A

PUSHBUTTON SWITCH DPST 16A

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PB66EE2CR6P31 141-PB66EE2CR6P31-ND
Product Name Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6623.1122103 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers