E-Switch, Inc. Pushbutton Switches PB66EE2CR6N

Description
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", IP66
Request a Quote Datasheet
Description
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-PB66EE2CR6N - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PB66EE2CR6N
Pushbutton Switches 1400-PB66EE2CR6N
PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", IP66

PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", IP66

Supplier's Site Datasheet
Pushbutton Switches - 141-PB66EE2CR6N-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PB66EE2CR6N-ND
Pushbutton Switches 141-PB66EE2CR6N-ND
SWITCH PUSHBUTTON DPST 16A 127V

SWITCH PUSHBUTTON DPST 16A 127V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PB66EE2CR6N 141-PB66EE2CR6N-ND
Product Name Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Features DustProof; Weather resistant or waterproof DustProof
Max Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details