PUSHBUTTON, 30mA, SPST, Off-(On), PC Pin, LED, Red
PUSHBUTTON, 30MA, SPST, PC PIN,
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PB350STRR | 141-PB350STRR-ND |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins |
| Max Current Rating | 0.0300 amps | 0.0300 amps |