E-Switch, Inc. Pushbutton Switches - P227EE2A18B P227EE2A18B

Description
Manufacturer: E-Switch Win Source Part Number: 929829-P227EE2A18B Series: P227 Operating Temperature Range: -20°C ~ 85°C Features: Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear Package: Bulk Mounting: Panel Mount, Right Angle, Rear Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9035
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 929829-P227EE2A18B Series: P227 Operating Temperature Range: -20°C ~ 85°C Features: Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear Package: Bulk Mounting: Panel Mount, Right Angle, Rear Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - P227EE2A18B - 929829-P227EE2A18B - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - P227EE2A18B
929829-P227EE2A18B
Pushbutton Switches - P227EE2A18B 929829-P227EE2A18B
Manufacturer: E-Switch Win Source Part Number: 929829-P227EE2A18B Series: P227 Operating Temperature Range: -20°C ~ 85°C Features: Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear Package: Bulk Mounting: Panel Mount, Right Angle, Rear Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9035

Manufacturer: E-Switch
Win Source Part Number: 929829-P227EE2A18B
Series: P227
Operating Temperature Range: -20°C ~ 85°C
Features: Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear
Package: Bulk
Mounting: Panel Mount, Right Angle, Rear
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9035

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 929829-P227EE2A18B
Product Name Pushbutton Switches - P227EE2A18B
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 912207 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2381880-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details