E-Switch, Inc. OEM Parts - OEM Parts (M - N) - MDP16R111R MDP16R111R

Description
Manufacturer: E-Switch Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078436-MDP16R111R Termination: Solder Current Rating: 8 A Illumination Type: Illuminated Hole Diameter: 16 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 250 V Throw Configuration: SPDT Illumination Color: Red
Request a Quote
Description
Manufacturer: E-Switch Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078436-MDP16R111R Termination: Solder Current Rating: 8 A Illumination Type: Illuminated Hole Diameter: 16 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 250 V Throw Configuration: SPDT Illumination Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MDP16R111R - 1078436-MDP16R111R - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MDP16R111R
1078436-MDP16R111R
OEM Parts - OEM Parts (M - N) - MDP16R111R 1078436-MDP16R111R
Manufacturer: E-Switch Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078436-MDP16R111R Termination: Solder Current Rating: 8 A Illumination Type: Illuminated Hole Diameter: 16 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 250 V Throw Configuration: SPDT Illumination Color: Red

Manufacturer: E-Switch
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078436-MDP16R111R
Termination: Solder
Current Rating: 8 A
Illumination Type: Illuminated
Hole Diameter: 16 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 250 V
Throw Configuration: SPDT
Illumination Color: Red

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078436-MDP16R111R
Product Name OEM Parts - OEM Parts (M - N) - MDP16R111R
Unlock Full Specs
to access all available technical data