Slide Switches 0.5A 50VDC 1P3T On-On-On PCB Pin
SWITCH SLIDE SP3T 500MA 50V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-LSS-130511A7-G | LSS-130511A7-G | LSS-130511A7-G |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Operating Temp | -22 to 221 F (-30 to 105 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On-On |