PUSHBUTTON, 100mA, SPST, Off-(On), Solder, LED, Green
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches SPST-NO Off-Mom LED, Green
SWITCH, PUSHBUTTON, SPST, 100mA, 30VDC; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:Solder; Product Range:- RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP1OA1AG | EG4642-ND | LP1OA1AG | 51P3652 | LP1OA1AG |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst, 100Ma, 30Vdc; Switch Operation E-Switch | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | Solder Terminals; Solder | Solder Terminals |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |