Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Green
SWITCH PUSH SPST-NO 0.1A 20V
PB SW, SPST, 0.1A, 20VDC, GREEN, SOLDER; Product Range:LP16 Series; Contact Configuration:SPST-N
Pushbutton Switches Ilum Pushbutton Switch-Long Life
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4882-ND | 1400-LP16OA1ASTWG | LP16OA1ASTWG | 76T6132 | LP16OA1ASTWG |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 0.1A, 20Vdc, Green, Solder; Product Range E-Switch | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins |