PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Blue
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Pushbutton Switches Ilum Pushbutton Switch-Long Life
SWITCH PUSH SPST-NO 0.1A 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP16OA1ASTWB | EG4881-ND | LP16OA1ASTWB | LP16OA1ASTWB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |