E-Switch, Inc. Pushbutton Switches LP15S1WHTGRN-N

Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4835-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4835-ND
Pushbutton Switches EG4835-ND
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP15S1WHTGRN-N - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP15S1WHTGRN-N
Pushbutton Switches 1400-LP15S1WHTGRN-N
PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Green

PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Green

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP15S1WHTGRN-N
Pushbutton Switches LP15S1WHTGRN-N
Pushbutton Switches SWITCH PB ILL SPST WHT-GRN SQR

Pushbutton Switches SWITCH PB ILL SPST WHT-GRN SQR

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch - 73R4338 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch
73R4338
Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch 73R4338
SWITCH, PUSHBUTTON, SPST-NO, 1mA; Product Range:LP15 Series; Contact Configuration:SPST-N O; Switch Operation:-; Contact Current Max:1mA; Contact Voltage AC Nom:-; Illumination Color:Green; Contact Voltage DC Nom:20V; LED Color:Green RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1mA; Product Range:LP15 Series; Contact Configuration:SPST-NO; Switch Operation:-; Contact Current Max:1mA; Contact Voltage AC Nom:-; Illumination Color:Green; Contact Voltage DC Nom:20V; LED Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP15S1WHTGRN-N
Switches - Pushbutton Switches LP15S1WHTGRN-N
SWITCH PUSH SPST-NO 1MA 20V

SWITCH PUSH SPST-NO 1MA 20V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4835-ND 1400-LP15S1WHTGRN-N LP15S1WHTGRN-N 73R4338 LP15S1WHTGRN-N
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details