Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Blue
SWITCH, PUSHBUTTON, SPST-NO, 1mA; Product Range:LP15 Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 1MA 20V
Pushbutton Switches SWITCH PB ILL SPST WHT-BLU SQR
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4834-ND | 1400-LP15S1WHTBLU-N | 73R4337 | LP15S1WHTBLU-N | LP15S1WHTBLU-N |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |