E-Switch, Inc. Pushbutton Switches LP15R1WHTRED-N

Description
PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP15R1WHTRED-N - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP15R1WHTRED-N
Pushbutton Switches 1400-LP15R1WHTRED-N
PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Red

PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Red

Supplier's Site Datasheet
Pushbutton Switches - EG4833-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4833-ND
Pushbutton Switches EG4833-ND
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch - 73R4336 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch
73R4336
Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch 73R4336
SWITCH, PUSHBUTTON, SPST-NO, 1mA; Product Range:LP15 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current DC Max:1mA; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1mA; Product Range:LP15 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current DC Max:1mA; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LP15R1WHTRED-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP15R1WHTRED-N
Switches - Pushbutton Switches LP15R1WHTRED-N
SWITCH PUSH SPST-NO 1MA 20V

SWITCH PUSH SPST-NO 1MA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP15R1WHTRED-N
Pushbutton Switches LP15R1WHTRED-N
Pushbutton Switches SWITCH PB ILL SPST WHT-RED RND

Pushbutton Switches SWITCH PB ILL SPST WHT-RED RND

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP15R1WHTRED-N EG4833-ND 73R4336 LP15R1WHTRED-N LP15R1WHTRED-N
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 912256 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details