PUSHBUTTON, 1mA, SPST, Off-On, PC Pin, LED, Green
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
SWITCH, PUSHBUTTON, SPST-NO, 1mA; Product Range:LP15 Series; Contact Configuration:SPST-N
Pushbutton Switches SWITCH PB ILL SPST WHT-GRN RND
SWITCH PUSH SPST-NO 1MA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP15R1WHTGRN-N | EG4836-ND | 73R4335 | LP15R1WHTGRN-N | LP15R1WHTGRN-N |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 1Ma; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |