E-Switch, Inc. Pushbutton Switches LP11OA1TBSWW

Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, White/White
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, White/White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11OA1TBSWW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1TBSWW
Pushbutton Switches 1400-LP11OA1TBSWW
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, White/White

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, White/White

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1TBSWW
Switches - Pushbutton Switches LP11OA1TBSWW
SWITCH PUSH SPST-NO 0.1A 12V

SWITCH PUSH SPST-NO 0.1A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP11OA1TBSWW
Pushbutton Switches LP11OA1TBSWW
Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11OA1TBSWW LP11OA1TBSWW LP11OA1TBSWW
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 302/303 - M2H 302-11Y-956 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details