E-Switch, Inc. Pushbutton Switches LP11OA1TBSRG

Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4664-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4664-ND
Pushbutton Switches EG4664-ND
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Pushbutton Switch SPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP11OA1TBSRG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1TBSRG
Pushbutton Switches 1400-LP11OA1TBSRG
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Green

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Green

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP11OA1TBSRG
Pushbutton Switches LP11OA1TBSRG
Pushbutton Switches SPST-NO Off-Mom 2.2, 3.5 VDC

Pushbutton Switches SPST-NO Off-Mom 2.2, 3.5 VDC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1TBSRG
Switches - Pushbutton Switches LP11OA1TBSRG
SWITCH PUSH SPST-NO 0.1A 12V

SWITCH PUSH SPST-NO 0.1A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4664-ND 1400-LP11OA1TBSRG LP11OA1TBSRG LP11OA1TBSRG
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1110-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR50GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details