Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Green/Green
SWITCH PUSH SPST-NO 0.1A 12V
Pushbutton Switches SPST NO 3.5VDC GRN/GRN LED
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4668-ND | 1400-LP11OA1TBSGG | LP11OA1TBSGG | LP11OA1TBSGG |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |