E-Switch, Inc. Pushbutton Switches LP11OA1NCSRG

Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Green
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11OA1NCSRG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1NCSRG
Pushbutton Switches 1400-LP11OA1NCSRG
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Green

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Green

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1NCSRG
Switches - Pushbutton Switches LP11OA1NCSRG
SWITCH PUSH SPST-NO 0.1A 12V

SWITCH PUSH SPST-NO 0.1A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP11OA1NCSRG
Pushbutton Switches LP11OA1NCSRG
Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11OA1NCSRG LP11OA1NCSRG LP11OA1NCSRG
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317659-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details