E-Switch, Inc. Pushbutton Switches LP11OA1NBSRR

Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Red
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11OA1NBSRR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1NBSRR
Pushbutton Switches 1400-LP11OA1NBSRR
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Red

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Red

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP11OA1NBSRR
Pushbutton Switches LP11OA1NBSRR
Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1NBSRR
Switches - Pushbutton Switches LP11OA1NBSRR
SWITCH PUSH SPST-NO 0.1A 12V

SWITCH PUSH SPST-NO 0.1A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11OA1NBSRR LP11OA1NBSRR LP11OA1NBSRR
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-6 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details